CreeLED, Inc. Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led XPERDO-L1-0000-00501

Description
LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led - 16R0412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led
16R0412
Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led 16R0412
LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, RED ORANGE, 56.8LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Red Orange, 56.8Lm; Product Range Cree Led - 11X6571 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red Orange, 56.8Lm; Product Range Cree Led
11X6571
Led, Hb, Red Orange, 56.8Lm; Product Range Cree Led 11X6571
LED, HB, RED ORANGE, 56.8LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LED, HB, RED ORANGE, 56.8LM; Product Range:XLamp XP-E Series; LED Color:Red Orange; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:56.8lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0412
Product Name Led, Hb, Red Orange, 56.8Lm, Full Reel; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details