CreeLED, Inc. Led, White, 93.9Lm; Product Range Cree Led XPEHEW-H1-0000-00BE8

Description
LED, WHITE, 93.9LM; Product Range:XLamp XP-E HEW Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 93.9LM; Product Range:XLamp XP-E HEW Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 93.9Lm; Product Range Cree Led - 23T0332 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 93.9Lm; Product Range Cree Led
23T0332
Led, White, 93.9Lm; Product Range Cree Led 23T0332
LED, WHITE, 93.9LM; Product Range:XLamp XP-E HEW Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes

LED, WHITE, 93.9LM; Product Range:XLamp XP-E HEW Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3V; Forward Current @ Test:350mA; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23T0332
Product Name Led, White, 93.9Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details