CreeLED, Inc. Led, Hb, Green, 93.9Lm; Product Range Cree Led XPEGRN-L1-0000-00B03

Description
LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes
Datasheet
Description
LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Green, 93.9Lm; Product Range Cree Led - 16R0381 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Green, 93.9Lm; Product Range Cree Led
16R0381
Led, Hb, Green, 93.9Lm; Product Range Cree Led 16R0381
LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Green, 93.9Lm; Product Range Cree Led - 11X6560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Green, 93.9Lm; Product Range Cree Led
11X6560
Led, Hb, Green, 93.9Lm; Product Range Cree Led 11X6560
LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

LED, HB, GREEN, 93.9LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:130°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0381
Product Name Led, Hb, Green, 93.9Lm; Product Range Cree Led
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details