LED, HB, GREEN, 87.4LM, FULL REEL; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
LED, HB, GREEN, 87.4LM; Product Range:XLamp XP-E Series; LED Color:Green; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.3V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 16R0376 |
| Product Name | Led, Hb, Green, 87.4Lm, Full Reel; Product Range Cree Led |
| LED Type | Green; Green |