LED, HB, WHITE, 67.2LM; Product Range:XLamp XP-E2 Series; LED Color:White; Viewing Angle:110°; Luminous Flux @ Test:67.2lm; CCT:3200K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes
LED, HB, WHITE, 67.2LM; Product Range:XLamp XP-E2 Series; LED Color:White; Viewing Angle:110°; Luminous Flux @ Test:67.2lm; CCT:3200K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 17X1408 |
| Product Name | Led, Hb, White, 67.2Lm; Product Range Cree Led |
| LED Type | White; White |