CreeLED, Inc. Xlamp Xp-E Gen 2 Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led XPEBWT-L1-0000-00BF7

Description
XLamp XP-E Gen 2 Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes
Description
XLamp XP-E Gen 2 Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xp-E Gen 2 Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led - 43W6968 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-E Gen 2 Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led
43W6968
Xlamp Xp-E Gen 2 Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led 43W6968
XLamp XP-E Gen 2 Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

XLamp XP-E Gen 2 Light Emitting Diode Warm/Neutral White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 43W6968
Product Name Xlamp Xp-E Gen 2 Light Emitting Diode Warm/neutral White Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XZCBD74WTR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers