CreeLED, Inc. Led, Hb, Warm White, 93.9Lm; Product Range Cree Led XPEBWT-H1-0000-00BE7

Description
LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led - 43W6808 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led
43W6808
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led 43W6808
LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led - 11X2753 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led
11X2753
Led, Hb, Warm White, 93.9Lm; Product Range Cree Led 11X2753
LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 93.9LM; Product Range:XLamp XP-E2 Series; LED Color:Warm White; Viewing Angle:110°; Luminous Flux @ Test:93.9lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 43W6808
Product Name Led, Hb, Warm White, 93.9Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details