LED, HB, RED, 62LM, SMD, FULL REEL; Product Range:XLamp XP-E2 Series; LED Color:Red; Wavelength Typ:-; Viewing Angle:130°; Luminous Flux @ Test:62lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Power Dissipation Pd:3WRoHS Compliant: Yes
LED, HB, RED, 62LM, SMD, FULL REEL; PRODUCT RANGE:XLAMP XP-E2 SERIES; LED COLOR:RED; WAVELENGTH TYP:-; VIEWING ANGLE:130°; LUMINOUS FLUX @ TEST:62LM; FORWARD CURRENT IF MAX:700MA; FORWARD CURRENT @ TEST:350MA; POWER DISSIPATION PD:3WROHS COMPLIANT: YES
LED, SMD, XLAMP, XPE-E, RED , 62LM; Product Range:XLamp XP-E2 Series; LED Colour:Red; Wavelength Typ:630nm; Viewing Angle:130°; Luminous Flux @ Test:62lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 88W3677 | 07AH1283 | 01AC2186 |
| Product Name | Led, Hb, Red, 62Lm, Smd, Full Reel; Product Range Cree Led | Led, Hb, Red, 62Lm, Smd, Full Reel; Product Range Cree Led | Led, Smd, Xlamp, Xpe-E, Red , 62Lm; Product Range Cree Led |
| LED Type | Red; Red | Red; RED | Red |