CreeLED, Inc. Led, Hb, Green, 3W, 87.4Lm; Product Range Cree Led XPEBGR-L1-0000-00A01

Description
LED, HB, GREEN, 3W, 87.4LM; Product Range:XLamp XP-E2 Series; LED Colour:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ RoHS Compliant: Yes
Datasheet
Description
LED, HB, GREEN, 3W, 87.4LM; Product Range:XLamp XP-E2 Series; LED Colour:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Green, 3W, 87.4Lm; Product Range Cree Led - 49AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Green, 3W, 87.4Lm; Product Range Cree Led
49AC0942
Led, Hb, Green, 3W, 87.4Lm; Product Range Cree Led 49AC0942
LED, HB, GREEN, 3W, 87.4LM; Product Range:XLamp XP-E2 Series; LED Colour:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ RoHS Compliant: Yes

LED, HB, GREEN, 3W, 87.4LM; Product Range:XLamp XP-E2 Series; LED Colour:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:87.4lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ RoHS Compliant: Yes

Supplier's Site Datasheet
Xlamp Xp-E Light Emitting Diode Green Rohs Compliant Cree Led - 95W0598 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xp-E Light Emitting Diode Green Rohs Compliant Cree Led
95W0598
Xlamp Xp-E Light Emitting Diode Green Rohs Compliant Cree Led 95W0598
XLamp XP-E Light Emitting Diode Green RoHS Compliant: Yes

XLamp XP-E Light Emitting Diode Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 49AC0942 95W0598
Product Name Led, Hb, Green, 3W, 87.4Lm; Product Range Cree Led Xlamp Xp-E Light Emitting Diode Green Rohs Compliant Cree Led
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Red; Red (x 5)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details