LED, XLAMP XP-C, RED ORG, 62LM, SMD; Product Range:XLamp XP-C Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:125°; Luminous Flux @ Test:62lm; Forward Current If Max:350mA; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 13T6020 |
| Product Name | Led, Xlamp Xp-C, Red Org, 62Lm, Smd; Product Range Cree Led |
| LED Type | Red; Orange; Red Orange |