CreeLED, Inc. Led, High Brightness, Red Orange, 51.7Lm; Product Range Cree Led XPCRDO-L1-0000-00401

Description
LED, HIGH BRIGHTNESS, RED ORANGE, 51.7LM; Product Range:XLamp XP-C Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:125°; Luminous Flux @ Test:51.7lm; Forward Current If Max:350mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED ORANGE, 51.7LM; Product Range:XLamp XP-C Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:125°; Luminous Flux @ Test:51.7lm; Forward Current If Max:350mA; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red Orange, 51.7Lm; Product Range Cree Led - 70R1035 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red Orange, 51.7Lm; Product Range Cree Led
70R1035
Led, High Brightness, Red Orange, 51.7Lm; Product Range Cree Led 70R1035
LED, HIGH BRIGHTNESS, RED ORANGE, 51.7LM; Product Range:XLamp XP-C Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:125°; Luminous Flux @ Test:51.7lm; Forward Current If Max:350mA; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED ORANGE, 51.7LM; Product Range:XLamp XP-C Series; LED Color:Red Orange; Wavelength Typ:620nm; Viewing Angle:125°; Luminous Flux @ Test:51.7lm; Forward Current If Max:350mA; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70R1035
Product Name Led, High Brightness, Red Orange, 51.7Lm; Product Range Cree Led
LED Type Red; Orange; Red Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers