The Cree XLamp XP-C LED in blue offers a luminous flux of 23.5 lumens at a forward current of 350 mA. It operates at a maximum forward current of 500 mA and has a typical wavelength of 485 nm. The LED features a wide viewing angle of 125 degrees, making it suitable for various lighting applications. It is designed with low thermal resistance, rated as low as 10 °C/W, ensuring efficient heat management. The product is RoHS compliant and is compatible with reflow soldering processes, adhering to JEDEC J-STD-020C standards. The XLamp XP-C series is recognized for its reliability and performance in both indoor and outdoor lighting solutions.
LED, XLAMP XP-C, BLUE, 23.5LM, SMD; Product Range:XLamp XP-C Series; LED Color:Blue; Wavelength Typ:485nm; Viewing Angle:125°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; LED Mounting:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 13T6017 |
| Product Name | Led, Xlamp Xp-C, Blue, 23.5Lm, Smd; Product Range Cree Led |
| LED Type | Blue; Blue |