CreeLED, Inc. Optoelectronics - LED Lighting - White XMLHVW-Q0-0000-0000LS3E7

Description
Win Source Part Number: 1133471-XMLHVW-Q0-00 00-0000LS3E7 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 3000K Flux @ 85°C, Current - Test: 160lm (156lm ~ 164lm) Lumens/Watt @ Current - Test: 79 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW
Request a Quote Datasheet
Description
Win Source Part Number: 1133471-XMLHVW-Q0-00 00-0000LS3E7 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 3000K Flux @ 85°C, Current - Test: 160lm (156lm ~ 164lm) Lumens/Watt @ Current - Test: 79 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1133471-XMLHVW-Q0-0000-0000LS3E7
Optoelectronics - LED Lighting - White 1133471-XMLHVW-Q0-0000-0000LS3E7
Win Source Part Number: 1133471-XMLHVW-Q0-00 00-0000LS3E7 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 3000K Flux @ 85°C, Current - Test: 160lm (156lm ~ 164lm) Lumens/Watt @ Current - Test: 79 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW

Win Source Part Number: 1133471-XMLHVW-Q0-0000-0000LS3E7
Category: Optoelectronics>LED Lighting - White
Series: Xlamp® XM-L HVW
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 125mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 46V
Current - Test: 44mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 160lm (156lm ~ 164lm)
Lumens/Watt @ Current - Test: 79 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 3.5°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Base Product Number: XMLHVW

Buy Now Datasheet
High Voltage Led, Warm White, 156Lm; Cob Color Cree Led - 65T5521 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Led, Warm White, 156Lm; Cob Color Cree Led
65T5521
High Voltage Led, Warm White, 156Lm; Cob Color Cree Led 65T5521
HIGH VOLTAGE LED, WARM WHITE, 156LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:-; Luminous Flux @ Test:156lm; Forward Current @ Test:44mA; Viewing Angle:115°; Forward Voltage VF Typ:47.5V; COB Length:5mm RoHS Compliant: Yes

HIGH VOLTAGE LED, WARM WHITE, 156LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:-; Luminous Flux @ Test:156lm; Forward Current @ Test:44mA; Viewing Angle:115°; Forward Voltage VF Typ:47.5V; COB Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1133471-XMLHVW-Q0-0000-0000LS3E7 65T5521
Product Name Optoelectronics - LED Lighting - White High Voltage Led, Warm White, 156Lm; Cob Color Cree Led
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers