CreeLED, Inc. Xlamp Xm-L Light Emitting Diode Rgbw Series Rohs Compliant Cree Led XMLCTW-A2-0000-00C3ACB02

Description
XLamp XM-L Light Emitting Diode RGBW series RoHS Compliant: Yes
Description
XLamp XM-L Light Emitting Diode RGBW series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xm-L Light Emitting Diode Rgbw Series Rohs Compliant Cree Led - 47W8195 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xm-L Light Emitting Diode Rgbw Series Rohs Compliant Cree Led
47W8195
Xlamp Xm-L Light Emitting Diode Rgbw Series Rohs Compliant Cree Led 47W8195
XLamp XM-L Light Emitting Diode RGBW series RoHS Compliant: Yes

XLamp XM-L Light Emitting Diode RGBW series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47W8195
Product Name Xlamp Xm-L Light Emitting Diode Rgbw Series Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4080EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers