CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led XMLCTW-A0-0000-00C3ABC02

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led - 46W5728 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
46W5728
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led 46W5728
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5728
Product Name Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details