CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led XMLCTW-A0-0000-00C3ABA03

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led - 46W5723 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
46W5723
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led 46W5723
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5723
Product Name Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details