CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Product Range Cree Led XMLCTW-A0-0000-00C3AAA02

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Product Range Cree Led - 46W5713 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Product Range Cree Led
46W5713
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Product Range Cree Led 46W5713
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5713
Product Name Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Product Range Cree Led
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details