CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Cob Color Cree Led XMLCTW-A0-0000-00C2ACBB1

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; COB Color:Red, Green, Blue, White; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:130°; COB Width:5mmRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; COB Color:Red, Green, Blue, White; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:130°; COB Width:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Cob Color Cree Led - 46W5710 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Cob Color Cree Led
46W5710
Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Cob Color Cree Led 46W5710
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD, FULL REEL; COB Color:Red, Green, Blue, White; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:130°; COB Width:5mmRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD, FULL REEL; COB Color:Red, Green, Blue, White; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:130°; COB Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5710
Product Name Led, High Brightness, Red/green/blue/white, Smd, Full Reel; Cob Color Cree Led
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details