CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd; Cob Color Cree Led XMLCTW-A0-0000-00C2ABBB1

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:-; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; COB Length:5mmRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:-; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; COB Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd; Cob Color Cree Led - 46W5707 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd; Cob Color Cree Led
46W5707
Led, High Brightness, Red/green/blue/white, Smd; Cob Color Cree Led 46W5707
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:-; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; COB Length:5mmRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:-; Power Rating:-; Luminous Flux @ Test:R 45.7lm, G 87.4lm, B 13.9lm, W 80lm; Forward Current @ Test:350mA; COB Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5707
Product Name Led, High Brightness, Red/green/blue/white, Smd; Cob Color Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details