CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led XMLBWT-02-0000-000US50E8

Description
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led - 53W2976 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led
53W2976
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led 53W2976
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led - 53W2974 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led
53W2974
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led 53W2974
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2976
Product Name Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Super Nova 4 LED Module Blue - MD-EL-SN4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 800 milliwatts
View Details