CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led XMLBWT-02-0000-000LT50F5

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2924 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2924
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2924
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2925
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2925
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2924
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details