LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 53W2922 |
| Product Name | Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led |
| LED Type | White; Neutral White |