CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led XMLBWT-02-0000-000LT50E4

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2919 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2919
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2919
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2918 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2918
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2918
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2919
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers