CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led XMLBWT-02-0000-000LT50E3

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2917 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2917
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2917
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led - 53W2916 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
53W2916
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led 53W2916
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:260lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2917
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 260Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details