CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led XMLBWT-02-0000-000LT40F4

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led - 53W2909 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led
53W2909
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led 53W2909
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm; Product Range Cree Led - 53W2908 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm; Product Range Cree Led
53W2908
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm; Product Range Cree Led 53W2908
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2909
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details