CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led XMLBWT-02-0000-000LT30E7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led - 53W2887 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led
53W2887
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led 53W2887
LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led - 53W2888 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led
53W2888
Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led 53W2888
LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2887
Product Name Led, Hb, Xlamp Xm-L, Warm White, 220Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 20 degrees
View Details