CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led XMLBWT-02-0000-000HT20F8

Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led - 53W2831 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
53W2831
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led 53W2831
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led - 53W2832 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
53W2832
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led 53W2832
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2831
Product Name Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details