CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led XMLBWT-02-0000-000HT20F7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led - 53W2830 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
53W2830
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led 53W2830
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led - 53W2829 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
53W2829
Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led 53W2829
LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2830
Product Name Led, Hb, Xlamp Xm-L, Warm White, 200Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers