CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 164Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000US40E7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 164LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:164lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, WARM WHITE, 164LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:164lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 164Lm, Full Reel; Product Range Cree Led - 53W2789 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 164Lm, Full Reel; Product Range Cree Led
53W2789
Led, Hb, Xlamp Xm-L, Warm White, 164Lm, Full Reel; Product Range Cree Led 53W2789
LED, HB, XLAMP XM-L, WARM WHITE, 164LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:164lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 164LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:164lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2789
Product Name Led, Hb, Xlamp Xm-L, Warm White, 164Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details