CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000PS60E7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 182LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:182lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, WARM WHITE, 182LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:182lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led - 53W2784 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led
53W2784
Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led 53W2784
LED, HB, XLAMP XM-L, WARM WHITE, 182LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:182lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 182LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:182lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2784
Product Name Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 1497-1022-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details