CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led XMLBWT-00-0000-000PS50E7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led - 53W2780 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led
53W2780
Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led 53W2780
LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 172LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:172lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2780
Product Name Led, Hb, Xlamp Xm-L, Warm White, 172Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2957-2-ND - DigiKey
Specs
LED Package: 2-Mini PLCC
LED Type White
Viewing Angle 120 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241894-SML-LX0606IGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
3 suppliers