CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 260Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000LT50E4

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM, FULL REEL; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM, FULL REEL; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm, Full Reel; Product Range Cree Led - 53W2767 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm, Full Reel; Product Range Cree Led
53W2767
Led, Hb, Xlamp Xm-L, Neutral White, 260Lm, Full Reel; Product Range Cree Led 53W2767
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM, FULL REEL; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 260LM, FULL REEL; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Neutral White, 260Lm; Product Range Cree Led - 11X2736 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 260Lm; Product Range Cree Led
11X2736
Led, Hb, Neutral White, 260Lm; Product Range Cree Led 11X2736
LED, HB, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Power Dissipation Pd:10W RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 260LM; Product Range:XLamp XM-L2 Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Power Dissipation Pd:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2767
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 260Lm, Full Reel; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
3.0X1.0MM RA. RED SMD LED - APA3010SRCPRV-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details