LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mA; Forward Voltage @ Test:2.9VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 53W2763 |
| Product Name | Led, Hb, Xlamp Xm-L, Neutral White, 240Lm; Product Range Cree Led |
| LED Type | White; Neutral White |