CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 240Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000LT40E6

Description
LED, HB, XLAMP XM-L, WARM WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 240Lm, Full Reel; Product Range Cree Led - 53W2761 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 240Lm, Full Reel; Product Range Cree Led
53W2761
Led, Hb, Xlamp Xm-L, Warm White, 240Lm, Full Reel; Product Range Cree Led 53W2761
LED, HB, XLAMP XM-L, WARM WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 240Lm; Product Range Cree Led - 11X2735 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 240Lm; Product Range Cree Led
11X2735
Led, Hb, Warm White, 240Lm; Product Range Cree Led 11X2735
LED, HB, WARM WHITE, 240LM; Product Range:XLamp XM-L2 Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 240LM; Product Range:XLamp XM-L2 Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:3500K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2761
Product Name Led, Hb, Xlamp Xm-L, Warm White, 240Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Chips - MTC340LS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details