CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000LT40E5

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mARoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led - 53W2760 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led
53W2760
Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led 53W2760
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mARoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:240lm; Forward Current If Max:3A; Forward Current @ Test:700mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2760
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 240Lm, Full Reel; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED Color Lighting - 67-2048-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details