CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 220Lm; Product Range Cree Led XMLBWT-00-0000-000LT30Z5

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm; Product Range Cree Led - 53W2755 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm; Product Range Cree Led
53W2755
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm; Product Range Cree Led 53W2755
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2755
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 220Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Yellow
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details