CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 220Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000LT30F7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, WARM WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 220Lm, Full Reel; Product Range Cree Led - 53W2754 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 220Lm, Full Reel; Product Range Cree Led
53W2754
Led, Hb, Xlamp Xm-L, Warm White, 220Lm, Full Reel; Product Range Cree Led 53W2754
LED, HB, XLAMP XM-L, WARM WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2754
Product Name Led, Hb, Xlamp Xm-L, Warm White, 220Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1674-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details
2 suppliers
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details