CreeLED, Inc. Led, Hb, Xlamp Xm-L, Neutral White, 220Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000HT30F6

Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm, Full Reel; Product Range Cree Led - 53W2731 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm, Full Reel; Product Range Cree Led
53W2731
Led, Hb, Xlamp Xm-L, Neutral White, 220Lm, Full Reel; Product Range Cree Led 53W2731
LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes

LED, HB, XLAMP XM-L, NEUTRAL WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:220lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2731
Product Name Led, Hb, Xlamp Xm-L, Neutral White, 220Lm, Full Reel; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details