LED, HB, WARM WHITE, 220LM; Product Range:XLamp XM-L2 Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:220lm; CCT:3000K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Forward Current @ Test:700mA RoHS Compliant: Yes
LED, HB, XLAMP XM-L, WARM WHITE, 220LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:220lm; CCT:3000K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 11X2734 |
| Product Name | Led, Hb, Warm White, 220Lm; Product Range Cree Led |
| LED Type | White; Warm White |