CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000HT20E7

Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; CCT:4300K RoHS Compliant: Yes
Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; CCT:4300K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led - 53W2720 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led
53W2720
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led 53W2720
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; CCT:4300K RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; Forward Current If Max:3A; Forward Current @ Test:700mA; CCT:4300K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2720
Product Name Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 3208550 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-XZFBAMYRK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details