LED, HB, XLAMP XM-L, WARM WHITE, 182LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:182lm; Forward Current If Max:3A; Forward Current @ Test:700mA; LED Mounting:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 53W2716 |
| Product Name | Led, Hb, Xlamp Xm-L, Warm White, 182Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Warm White |