CreeLED, Inc. Led, Hb, Xlamp Xm-L, Cool White, 280Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-0000T60E1

Description
LED, HB, XLAMP XM-L, COOL WHITE, 280LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:280lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, COOL WHITE, 280LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:280lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Cool White, 280Lm, Full Reel; Product Range Cree Led - 53W2805 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Cool White, 280Lm, Full Reel; Product Range Cree Led
53W2805
Led, Hb, Xlamp Xm-L, Cool White, 280Lm, Full Reel; Product Range Cree Led 53W2805
LED, HB, XLAMP XM-L, COOL WHITE, 280LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:280lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, COOL WHITE, 280LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:280lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2805
Product Name Led, Hb, Xlamp Xm-L, Cool White, 280Lm, Full Reel; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details