CreeLED, Inc. Led, Neutral White, 240Lm, Full Reel; Product Range Cree Led XMLAWT-00-0000-000LT40E4

Description
LED, Neutral White, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes
Description
LED, Neutral White, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Neutral White, 240Lm, Full Reel; Product Range Cree Led - 27T9482 - Newark, An Avnet Company
Chicago, IL, United States
Led, Neutral White, 240Lm, Full Reel; Product Range Cree Led
27T9482
Led, Neutral White, 240Lm, Full Reel; Product Range Cree Led 27T9482
LED, Neutral White, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes

LED, Neutral White, 240LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Led, Neutral White, 240Lm; Product Range Cree Led - 27T9481 - Newark, An Avnet Company
Chicago, IL, United States
Led, Neutral White, 240Lm; Product Range Cree Led
27T9481
Led, Neutral White, 240Lm; Product Range Cree Led 27T9481
LED, Neutral White, 240LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, Neutral White, 240LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:240lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T9482
Product Name Led, Neutral White, 240Lm, Full Reel; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details