CreeLED, Inc. Led, Warm White, 200Lm; Product Range Cree Led XMLAWT-00-0000-000LT20E8

Description
LED, Warm White, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes
Description
LED, Warm White, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cree XLamp XM-L LED, part number 27T9472, is a warm white LED with a luminous flux of 200 lumens. It operates at a color temperature of 2700K, making it suitable for applications requiring a soft, warm light. The LED has a viewing angle of 125 degrees, which allows for a wide dispersion of light. It is designed to operate at a forward current of 700mA with a forward voltage of 2.9V. This product is RoHS compliant, ensuring it meets environmental standards. The full reel packaging provides convenience for larger projects or bulk installations.

Datasheet Summary
Powered by GS/AI

The Cree XLamp XM-L LED, part number 27T9472, is a warm white LED with a luminous flux of 200 lumens. It operates at a color temperature of 2700K, making it suitable for applications requiring a soft, warm light. The LED has a viewing angle of 125 degrees, which allows for a wide dispersion of light. It is designed to operate at a forward current of 700mA with a forward voltage of 2.9V. This product is RoHS compliant, ensuring it meets environmental standards. The full reel packaging provides convenience for larger projects or bulk installations.

Suppliers

Company
Product
Description
Supplier Links
Led, Warm White, 200Lm; Product Range Cree Led - 27T9471 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 200Lm; Product Range Cree Led
27T9471
Led, Warm White, 200Lm; Product Range Cree Led 27T9471
LED, Warm White, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, Warm White, 200LM; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Warm White, 200Lm, Full Reel; Product Range Cree Led - 27T9472 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 200Lm, Full Reel; Product Range Cree Led
27T9472
Led, Warm White, 200Lm, Full Reel; Product Range Cree Led 27T9472
LED, Warm White, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mARoHS Compliant: Yes

LED, Warm White, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T9471
Product Name Led, Warm White, 200Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details