CreeLED, Inc. High Brightness Led, Xbd, Green, 93.9Lm; Product Range Cree Led XBDGRN-00-0000-000000B01

Description
HIGH BRIGHTNESS LED, XBD, GREEN, 93.9LM; Product Range:XLamp XB-D Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
HIGH BRIGHTNESS LED, XBD, GREEN, 93.9LM; Product Range:XLamp XB-D Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Led, Xbd, Green, 93.9Lm; Product Range Cree Led - 44W5327 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Xbd, Green, 93.9Lm; Product Range Cree Led
44W5327
High Brightness Led, Xbd, Green, 93.9Lm; Product Range Cree Led 44W5327
HIGH BRIGHTNESS LED, XBD, GREEN, 93.9LM; Product Range:XLamp XB-D Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes

HIGH BRIGHTNESS LED, XBD, GREEN, 93.9LM; Product Range:XLamp XB-D Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:135°; Luminous Flux @ Test:93.9lm; Forward Current If Max:1A; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 44W5327
Product Name High Brightness Led, Xbd, Green, 93.9Lm; Product Range Cree Led
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details