CreeLED, Inc. Led, Hb, Blue, 39.8Lm, Full Reel; Product Range Cree Led XBDBLU-00-0000-000000201

Description
LED, HB, BLUE, 39.8LM, FULL REEL; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HB, BLUE, 39.8LM, FULL REEL; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Blue, 39.8Lm, Full Reel; Product Range Cree Led - 46W5640 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Blue, 39.8Lm, Full Reel; Product Range Cree Led
46W5640
Led, Hb, Blue, 39.8Lm, Full Reel; Product Range Cree Led 46W5640
LED, HB, BLUE, 39.8LM, FULL REEL; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:-; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, BLUE, 39.8LM, FULL REEL; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; MSL:-; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Blue, 39.8Lm; Product Range Cree Led - 11X6512 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Blue, 39.8Lm; Product Range Cree Led
11X6512
Led, Hb, Blue, 39.8Lm; Product Range Cree Led 11X6512
LED, HB, BLUE, 39.8LM; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.1V; MSL:- RoHS Compliant: Yes

LED, HB, BLUE, 39.8LM; Product Range:XLamp XB-D Series; LED Color:Blue; Wavelength Typ:-; Viewing Angle:135°; Luminous Flux @ Test:39.8lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:3.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5640
Product Name Led, Hb, Blue, 39.8Lm, Full Reel; Product Range Cree Led
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
High brightness chip LED with reflector - SML-Z14Y4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details