CreeLED, Inc. Optoelectronics - LED Indication - Discrete S4SMS-RJF-CS0U0BB2

Description
Win Source Part Number: 1242217-S4SMS-RJF-CS 0U0BB2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1450mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242217-S4SMS-RJF-CS 0U0BB2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1450mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242217-S4SMS-RJF-CS0U0BB2
Optoelectronics - LED Indication - Discrete 1242217-S4SMS-RJF-CS0U0BB2
Win Source Part Number: 1242217-S4SMS-RJF-CS 0U0BB2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1450mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete

Win Source Part Number: 1242217-S4SMS-RJF-CS0U0BB2
Category: Optoelectronics>LED Indication - Discrete
Series: Screen Master®
Color: Red
Package: Tape & Box (TB)
Standard Package: 3,000
Configuration: Standard
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 1450mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 15mA
Wavelength - Dominant: 622nm
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 4mm Oval
Lens Style: Oval with Domed Top
Lens Size: 4.00mm x 3.20mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242217-S4SMS-RJF-CS0U0BB2
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1921-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers