CreeLED, Inc. Optoelectronics - LED Indication - Discrete S4SMS-GJF-CV42QMF2

Description
Win Source Part Number: 1242222-S4SMS-GJF-CV 42QMF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Green Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Green Lens Transparency: Clear Millicandela Rating: 3691mcd Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 15mA Wavelength - Dominant: 528nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242222-S4SMS-GJF-CV 42QMF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Green Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Green Lens Transparency: Clear Millicandela Rating: 3691mcd Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 15mA Wavelength - Dominant: 528nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242222-S4SMS-GJF-CV42QMF2
Optoelectronics - LED Indication - Discrete 1242222-S4SMS-GJF-CV42QMF2
Win Source Part Number: 1242222-S4SMS-GJF-CV 42QMF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Green Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Green Lens Transparency: Clear Millicandela Rating: 3691mcd Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 15mA Wavelength - Dominant: 528nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete

Win Source Part Number: 1242222-S4SMS-GJF-CV42QMF2
Category: Optoelectronics>LED Indication - Discrete
Series: Screen Master®
Color: Green
Package: Tape & Box (TB)
Standard Package: 3,000
Configuration: Standard
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 3691mcd
Voltage - Forward (Vf) (Typ): 2.7V
Current - Test: 15mA
Wavelength - Dominant: 528nm
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 4mm Oval
Lens Style: Oval with Domed Top
Lens Size: 4.00mm x 3.20mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242222-S4SMS-GJF-CV42QMF2
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details