CreeLED, Inc. Optoelectronics - LED Indication - Discrete S4SMS-BJF-CQ32QGF2

Description
Win Source Part Number: 1242225-S4SMS-BJF-CQ 32QGF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Blue Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 620mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 10mA Wavelength - Dominant: 470nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242225-S4SMS-BJF-CQ 32QGF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Blue Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 620mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 10mA Wavelength - Dominant: 470nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242225-S4SMS-BJF-CQ32QGF2
Optoelectronics - LED Indication - Discrete 1242225-S4SMS-BJF-CQ32QGF2
Win Source Part Number: 1242225-S4SMS-BJF-CQ 32QGF2 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Blue Package: Tape & Box (TB) Standard Package: 3,000 Configuration: Standard Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 620mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 10mA Wavelength - Dominant: 470nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete

Win Source Part Number: 1242225-S4SMS-BJF-CQ32QGF2
Category: Optoelectronics>LED Indication - Discrete
Series: Screen Master®
Color: Blue
Package: Tape & Box (TB)
Standard Package: 3,000
Configuration: Standard
Lens Color: Blue
Lens Transparency: Clear
Millicandela Rating: 620mcd
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 10mA
Wavelength - Dominant: 470nm
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 4mm Oval
Lens Style: Oval with Domed Top
Lens Size: 4.00mm x 3.20mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242225-S4SMS-BJF-CQ32QGF2
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details