CreeLED, Inc. Led, Hb, Warm White, 80.6Lm; Product Range Cree Led MX3AWT-A1-0000-0009E6

Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 11X6490 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
11X6490
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 11X6490
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led - 86R2866 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
86R2866
Led, Hb, Warm White, 80.6Lm; Product Range Cree Led 86R2866
LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 80.6LM; Product Range:XLamp MX-3 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6490
Product Name Led, Hb, Warm White, 80.6Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details